FAG Bearing Ball Bearings 6213-2Z-C3

Description
FAG 6213-2Z-C3 Ball Bearing
Request a Quote Datasheet
Description
FAG 6213-2Z-C3 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600445
Ball Bearings 2600445
FAG 6213-2Z-C3 Ball Bearing

FAG 6213-2Z-C3 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6213-2Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6213-2Z-C3
Radial Ball Bearings 6213-2Z-C3
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600445 6213-2Z-C3
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields Single Shield Double Shield
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details