FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6213-MA-P6-C3 |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Bearing Class | ABEC 5 / Class 5 / P5; ABEC 5 |
| Type | Conrad / Deep Groove; Single Row Ball |