Pacific International Bearing, Inc. Datasheets for Super Precision and Spindle Bearings
Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7 or ABEC-9, and run coolly and smoothly at high speeds.
Super Precision and Spindle Bearings: Learn more
| Product Name | Notes |
|---|---|
| 15° contact angle | |
| 18° contact angle | |
| 25° contact angle | |
| Angular Contact Ball Bearing | |
| Angular Contact Bearing | |
| FAG Brand / Angular Contact Ball Bearing | |
| FAG Brand | |
| INA Brand / Angular Contact Ball Bearing | |
| INA Brand | |
| Super Precision Angular Contact Bearings | |
| TPI Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| TPI Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched | |
| TPI Brand / 25 Mm X 47 Mm X 12 Mm / Angular Contact Bearing / 18° Contact Angle / Pair - Universal Matched | |
| TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 18° Contact Angle / Pair - Universal Matched | |
| TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched | |
| TPI Brand / 35 Mm X 62 Mm X 14 Mm / Angular Contact Bearing / 18° Contact Angle / Pair - Universal Matched | |
| TPI Brand / 40 Mm X 68 Mm X 15 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched | |
| TPI Brand / 45 Mm X 75 Mm X 16 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched Mat | |
| TPI Brand / 50 Mm X 80 Mm X 16 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched | |
| TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched | |
| TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched | |
| TPI Brand / 65 Mm X 100 Mm X 18 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched | |
| TPI Brand / 70 Mm X 110 Mm X 20 Mm / Angular Contact Bearing / 18° Contact Angle / Single - Universal Matched | |
| TPI Brand / 75 Mm X 115 Mm X 20 Mm / Angular Contact Bearing / 15° Contact Angle / Single - Universal Matched | |
| TPI Brand / 8 Mm X 22 Mm X 7 Mm / Angular Contact Bearing / 15° Contact Angle / Pair - Universal Matched |
| Next >> |