FAG Bearing Radial Ball Bearings 6208-C3

Description
Deep Groove Ball Bearing
Datasheet
Description
Deep Groove Ball Bearing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6208-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6208-C3
Radial Ball Bearings 6208-C3
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet
Bearing - 18169109 - Radwell International
Willingboro, NJ, United States
Bearing
18169109
Bearing 18169109
BALL BEARING, RADIAL, DEEP GROOVE, 40MM ID, 80MM OD, 18MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, RADIAL, DEEP GROOVE, 40MM ID, 80MM OD, 18MM WIDTH, OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Pacific International Bearing, Inc. Radwell International
Product Category Ball Bearings Ball Bearings
Product Number 6208-C3 18169109
Product Name Radial Ball Bearings Bearing
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details