FAG Bearing Radial Ball Bearings 6209-K-2RSR

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6209-K-2RSR is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 45 mm, an outer diameter of 85 mm, and a width of 19 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It is equipped with two non-contact rubber seals, which help to protect against contaminants while allowing for low friction. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the 6209 series, designed for metric applications.

Datasheet Summary
Powered by GS/AI

The 6209-K-2RSR is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 45 mm, an outer diameter of 85 mm, and a width of 19 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It is equipped with two non-contact rubber seals, which help to protect against contaminants while allowing for low friction. The radial clearance is classified as normal, making it suitable for a variety of applications where standard tolerances are acceptable. This bearing is part of the 6209 series, designed for metric applications.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6209-K-2RSR - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6209-K-2RSR
Radial Ball Bearings 6209-K-2RSR
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6209-K-2RSR
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Seals / Shields Double Seal
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3118M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details