FAG Bearing Ball Bearings 6213

Description
FAG 6213 Ball Bearing
Request a Quote Datasheet
Description
FAG 6213 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2600444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2600444
Ball Bearings 2600444
FAG 6213 Ball Bearing

FAG 6213 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6213 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6213
Radial Ball Bearings 6213
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2600444 6213
Product Name Ball Bearings Radial Ball Bearings
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 2.5591 inch (65.000 mm) 2.5591 inch (65.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details