FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6206-2RSR |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Seals / Shields | Double Seal |
| Bearing Class | ABEC3 / Class 6 / P6; Abec 3 |