FAG Bearing Radial Ball Bearings 6208-Z-C3

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6208-Z-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 40 mm, an outer diameter of 80 mm, and a width of 18 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, providing durability and strength. It includes a metallic shield for protection against contaminants. The radial clearance is classified as C3, indicating a greater than normal clearance that can accommodate higher speeds and thermal expansion. This bearing is suitable for various applications where reliable performance is required.

Datasheet Summary
Powered by GS/AI

The 6208-Z-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 40 mm, an outer diameter of 80 mm, and a width of 18 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, providing durability and strength. It includes a metallic shield for protection against contaminants. The radial clearance is classified as C3, indicating a greater than normal clearance that can accommodate higher speeds and thermal expansion. This bearing is suitable for various applications where reliable performance is required.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6208-Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6208-Z-C3
Radial Ball Bearings 6208-Z-C3
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6208-Z-C3
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 1883316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
20mm Bore, 47mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS4720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details