Pacific International Bearing, Inc. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20
Product Name Notes
Angular Contact Bearing
Deep Groove Ball Ball Bearing
Deep Groove Ball Bearing
EZO Brand / 10mm X 15mm X 3mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
EZO Brand / 10mm X 15mm X 3mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
EZO Brand / 12mm X 18mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
EZO Brand / 12mm X 18mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
EZO Brand / 15mm X 21mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
EZO Brand / 15mm X 21mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
EZO Brand / 17mm X 23mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
EZO Brand / 17mm X 23mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
EZO Brand / 20mm X 27mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
EZO Brand / 20mm X 27mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
EZO Brand / 25mm X 32mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
EZO Brand / 35mm X 44mm X 5mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
EZO Brand / 40mm X 50mm X 6mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
FAG Brand / 100 Mm X 215 Mm X 47 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 105 Mm X 225 Mm X 49 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 110 Mm X 240 Mm X 50 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 120 Mm X 260 Mm X 55 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 17 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 35 Mm X 100 Mm X 25 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 50 Mm X 110 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 50 Mm X 110 Mm X 27 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 50 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 55 Mm X 120 Mm X 29 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 6 Mm X 15 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 60 Mm X 130 Mm X 31 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 60 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / One Contact Rubber Seal
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / One Metal Shield
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 65 Mm X 140 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 65 Mm X 160 Mm X 37 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 70 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 70 Mm X 150 Mm X 35 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 70 Mm X 180 Mm X 42 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 75 Mm X 160 Mm X 37 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 80 Mm X 170 Mm X 39 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 80 Mm X 170 Mm X 39 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 85 Mm X 180 Mm X 41 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 190 Mm X 43 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 90 Mm X 190 Mm X 43 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals
FAG Brand / 95 Mm X 200 Mm X 45 Mm / Single Row Radial / Deep Groove Ball Bearing / Open
FAG Brand / 95 Mm X 200 Mm X 45 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
NMB Brand / 5 Mm X 19 Mm X 6 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields
Single Row Radial
TPI Brand / 10 Mm X 19 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 10 Mm X 19 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 10 Mm X 19 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 10 Mm X 22 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 10 Mm X 22 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 10 Mm X 22 Mm X 6 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 12 Mm X 21 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 12 Mm X 21 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 12 Mm X 21 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 15 Mm X 24 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 15 Mm X 24 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 15 Mm X 24 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 17 Mm X 26 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 17 Mm X 26 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 17 Mm X 26 Mm X 5 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 20 Mm X 32 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 20 Mm X 32 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 20 Mm X 32 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals
TPI Brand / 25 Mm X 37 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals
TPI Brand / 25 Mm X 37 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields
TPI Brand / 25 Mm X 37 Mm X 7 Mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Non-contact Rubber Seals

<< Prev Next >>