FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
| Pacific International Bearing, Inc. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6212-2Z-L038-C3 |
| Product Name | Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Material / Plating | 52100 Chrome Steel |
| Rolling Element | Steel |
| Seals / Shields | Double Shield |
| Type | Conrad / Deep Groove; Single Row Ball |