FAG Bearing Radial Ball Bearings 6209-N

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6209-N Radial Ball Bearing from Pacific International Bearing, Inc. is a single row, deep groove ball bearing designed for various applications. It features a bore diameter of 45 mm, an outer diameter of 85 mm, and a width of 19 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for standard operational conditions. This bearing is part of the 6209 series and is branded by FAG.

Datasheet Summary
Powered by GS/AI

The 6209-N Radial Ball Bearing from Pacific International Bearing, Inc. is a single row, deep groove ball bearing designed for various applications. It features a bore diameter of 45 mm, an outer diameter of 85 mm, and a width of 19 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as normal, making it suitable for standard operational conditions. This bearing is part of the 6209 series and is branded by FAG.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6209-N - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6209-N
Radial Ball Bearings 6209-N
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6209-N
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-100 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 30.0000 inch (762.000 mm)
View Details