FAG Bearing Ball Bearings 6212-2Z-C4

Description
FAG 6212-2Z-C4 Deep Groove Ball Bearing
Request a Quote Datasheet
Description
FAG 6212-2Z-C4 Deep Groove Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 310539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
310539
Ball Bearings 310539
FAG 6212-2Z-C4 Deep Groove Ball Bearing

FAG 6212-2Z-C4 Deep Groove Ball Bearing

Supplier's Site
Radial Ball Bearings - 6212-2Z-C4 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6212-2Z-C4
Radial Ball Bearings 6212-2Z-C4
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 310539 6212-2Z-C4
Product Name Ball Bearings Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel 52100 Chrome Steel
Seals / Shields Single Seal Double Shield
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details