Pacific International Bearing, Inc. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 10 14 15 16 17 18 19 20
Product Name Notes
Angular Contact Bearing
Angular Contact Type A
Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
Deep Groove Ball Ball Bearing
Deep Groove Ball Bearing
FAG Brand / 10 Mm X 52 Mm X 32 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 120 Mm X 214.98 Mm X 40 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 140 Mm X 210 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 15 Mm X 32 Mm X 15 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 15 Mm X 32 Mm X 9 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 17 Mm X 35 Mm X 10 Mm / Single Row Radial
FAG Brand / 17 Mm X 62 Mm X 17.6 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 170.2 Mm X 225 Mm X 74 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 180 Mm X 259.5 Mm X 33 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 20 Mm X 52 Mm X 15.5 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 200 Mm X 279.5 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 200 Mm X 289.5 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 220 Mm X 309.5 Mm X 38 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 230 Mm X 329.5 Mm X 40 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 25 Mm X 62 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 25 Mm X 62 Mm X 24 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 25.995 Mm X 68.013 Mm X 21.55 / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 260 Mm X 369.5 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 280 Mm X 389.5 Mm X 46 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 33 Mm X 75 Mm X 21.55 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 42 Mm X 85 Mm X 19 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 45 Mm X 100 Mm X 21 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 55 Mm X 102.6 Mm X 52.5 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 55 Mm X 90 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 55 Mm X 91.6 Mm X 16.3 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 55 Mm X 92 Mm X 28.5 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 6 Mm X 10 Mm X 3 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 6 Mm X 12 Mm X 4 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields
FAG Brand / 60 Mm X 110 Mm X 22 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 60 Mm X 95 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 65 Mm X 100 Mm X 18 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 65 Mm X 110 Mm X 20 Mm / Single Row Radial
FAG Brand / 70 Mm X 140 Mm X 26 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / 90 Mm X 125 Mm X 14 Mm / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / Axial Angular Contact Ball Bea
FAG Brand / Four-point Contact Bearing
FAG Brand / X X / Single Row Radial / Deep Groove Ball Bearing
FAG Brand / X X / Single Row Radial
Four Point Contact Type-X
INA Brand / Axial Angular Contact Ball Bea / Angular Contact Ball Bearing U
INA Brand / Axial Angular Contact Ball Bea / Axial Angular Contact Ball Bea
INA Brand / Axial Angular Contact Ball Bea
INA Brand / Deep Groove Ball Bearing / Self-aligning Deep Groove Ball
INA Brand / Linear Motor
INA Brand / Linear Technology
INA Brand
Linear ball bearing
Linear technology
Radial Contact Type-C
Single Row Radial
SNFA Brand / 120mm X 180mm X 28mm / Super Precision / Angular Contact Bearing / 25° Contact Angle / Duplex Universal
SNFA Brand / 12mm X 28mm X 8mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 15mm X 28mm X 7mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 15mm X 32mm X 9mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 15mm X 32mm X 9mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Universal Match
SNFA Brand / 30mm X 55mm X 13mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 35mm X 62mm X 14mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 55mm X 80mm X 13mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 60mm X 95mm X 18mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Pair - Back-to-back
SNFA Brand / 7mm X 19mm X 6mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 85mm X 130mm X 22mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 90mm X 140mm X 24mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal
SNFA Brand / 95mm X 145mm X 24mm / Super Precision / Angular Contact Bearing / 15° Contact Angle / Duplex Universal

<< Prev