FAG Bearing Bearing 6213-2RSR-C3

Description
RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 65 MM ID, 120 MM OD, 23 MM WIDTH, DOUBLE SEALED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 65 MM ID, 120 MM OD, 23 MM WIDTH, DOUBLE SEALED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Datasheet Summary
Powered by GS/AI

The 6213-2RSR-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 65 mm, an outer diameter of 120 mm, and a width of 23 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has a radial clearance rating of C3, which indicates a greater than normal clearance for applications requiring higher speeds or thermal expansion. The bearing is sealed with two non-contact rubber seals, providing protection against contaminants while minimizing friction. This product is suitable for various engineering applications where reliable performance and longevity are essential.

Datasheet Summary
Powered by GS/AI

The 6213-2RSR-C3 is a single row radial deep groove ball bearing manufactured by FAG. It features a bore diameter of 65 mm, an outer diameter of 120 mm, and a width of 23 mm. The bearing is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. It has a radial clearance rating of C3, which indicates a greater than normal clearance for applications requiring higher speeds or thermal expansion. The bearing is sealed with two non-contact rubber seals, providing protection against contaminants while minimizing friction. This product is suitable for various engineering applications where reliable performance and longevity are essential.

Suppliers

Company
Product
Description
Supplier Links
Bearing - 19343317 - Radwell International
Willingboro, NJ, United States
Bearing
19343317
Bearing 19343317
RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 65 MM ID, 120 MM OD, 23 MM WIDTH, DOUBLE SEALED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE BALL BEARING - ROUND BORE, 65 MM ID, 120 MM OD, 23 MM WIDTH, DOUBLE SEALED, C3 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 6213-2RSR-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6213-2RSR-C3
Radial Ball Bearings 6213-2RSR-C3
FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

FAG Brand / 65 Mm X 120 Mm X 23 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Non Contact Rubber Seals

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 19343317 6213-2RSR-C3
Product Name Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Seals / Shields Double Seal
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3109 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-32-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details