FAG Bearing Radial Ball Bearings 6218-C5

Description
Deep Groove Ball Bearing
Description
Deep Groove Ball Bearing
Datasheet
Datasheet Summary
Powered by GS/AI

The 6218-C5 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 90 mm, an outer diameter of 160 mm, and a width of 30 mm. The bearing is constructed from 52100 chrome steel for both the rings and the balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C5, indicating a higher than normal clearance, which may be suitable for applications requiring additional space for thermal expansion or misalignment. This bearing is part of the metric series and is designed for various industrial applications.

Datasheet Summary
Powered by GS/AI

The 6218-C5 is a single row radial deep groove ball bearing manufactured by Pacific International Bearing, Inc. It features a bore diameter of 90 mm, an outer diameter of 160 mm, and a width of 30 mm. The bearing is constructed from 52100 chrome steel for both the rings and the balls, ensuring durability and strength. It has an open closure design, allowing for easy lubrication and maintenance. The radial clearance is classified as C5, indicating a higher than normal clearance, which may be suitable for applications requiring additional space for thermal expansion or misalignment. This bearing is part of the metric series and is designed for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Radial Ball Bearings - 6218-C5 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6218-C5
Radial Ball Bearings 6218-C5
Deep Groove Ball Bearing

Deep Groove Ball Bearing

Supplier's Site Datasheet

Technical Specifications

  Pacific International Bearing, Inc.
Product Category Ball Bearings
Product Number 6218-C5
Product Name Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-90-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2346885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details