FAG Bearing Ball Bearings 6206-2Z-C3

Description
FAG 6206-2Z-C3 Ball Bearing
Request a Quote Datasheet
Description
FAG 6206-2Z-C3 Ball Bearing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 1371666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
1371666
Ball Bearings 1371666
FAG 6206-2Z-C3 Ball Bearing

FAG 6206-2Z-C3 Ball Bearing

Supplier's Site
Radial Ball Bearings - 6206-2Z-C3 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6206-2Z-C3
Radial Ball Bearings 6206-2Z-C3
FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

FAG Brand / 30 Mm X 62 Mm X 16 Mm / Single Row Radial / Deep Groove Ball Bearing / Two Metal Shields

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 1371666 6206-2Z-C3
Product Name Ball Bearings Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating Steel 52100 Chrome Steel
Rolling Element Steel Steel
Type Conrad / Deep Groove Conrad / Deep Groove; Single Row Ball
Design Units Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details