FAG Bearing Bearing 6207

Description
RADIAL/DEEP GROOVE, BALL BEARING, ROUND BORE, 35 MM ID, 72 MM OD, 17 MM WIDTH, OPEN, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Description
RADIAL/DEEP GROOVE, BALL BEARING, ROUND BORE, 35 MM ID, 72 MM OD, 17 MM WIDTH, OPEN, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Datasheet Summary
Powered by GS/AI

The 6207 Radial Ball Bearing from Pacific International Bearing, Inc. features a bore diameter of 35 mm, an outer diameter of 72 mm, and a width of 17 mm. It is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. This bearing has an open closure design, allowing for easy lubrication and maintenance. The dynamic load capacity is rated at 6182.25 lbs, while the static load capacity is 3439.58 lbs. It is classified as a single row radial deep groove ball bearing with normal radial clearance, suitable for various applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The 6207 Radial Ball Bearing from Pacific International Bearing, Inc. features a bore diameter of 35 mm, an outer diameter of 72 mm, and a width of 17 mm. It is constructed from 52100 chrome steel for both the rings and balls, ensuring durability and strength. This bearing has an open closure design, allowing for easy lubrication and maintenance. The dynamic load capacity is rated at 6182.25 lbs, while the static load capacity is 3439.58 lbs. It is classified as a single row radial deep groove ball bearing with normal radial clearance, suitable for various applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Bearing - 11412002 - Radwell International
Willingboro, NJ, United States
Bearing
11412002
Bearing 11412002
RADIAL/DEEP GROOVE, BALL BEARING, ROUND BORE, 35 MM ID, 72 MM OD, 17 MM WIDTH, OPEN, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

RADIAL/DEEP GROOVE, BALL BEARING, ROUND BORE, 35 MM ID, 72 MM OD, 17 MM WIDTH, OPEN, C0 INTERNAL CLEARANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Radial Ball Bearings - 6207 - Pacific International Bearing, Inc.
Union City, CA, United States
Radial Ball Bearings
6207
Radial Ball Bearings 6207
FAG Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

FAG Brand / 35 Mm X 72 Mm X 17 Mm / Single Row Radial / Deep Groove Ball Bearing / Open

Supplier's Site Datasheet

Technical Specifications

  Radwell International Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 11412002 6207
Product Name Bearing Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing Radial Ball Bearing
Material / Plating 52100 Chrome Steel
Rolling Element Steel
Type Conrad / Deep Groove; Single Row Ball
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details
Ball Bearings - 2612595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F2512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details