Pacific International Bearing, Inc. Datasheets for Thin-section Bearings
Thin-section bearings have small cross-sections with respect to their diameter.
Thin-section Bearings: Learn more
| Product Name | Notes |
|---|---|
| 1in X 1.375in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| 2.500in X 3in X .2500in / Thin Section Bearings / Angular Contact Type A / Open Reali-slim / 1/8" Balls | |
| 2.5in X 3in X .25in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| 25mm X 41mm X 8mm / Thin Section Bearing / Four Point Contact Type-x / Reali-slim Metric Series / 8mm Series | |
| 4.2500in X 4.7500in X .2500in / Thin Section Bearing / Radial Contact Type C / Open Reali-slim / 1/8"" Balls | |
| 4.2500in X 4.7500in X .2500in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/8"" Balls | |
| 4.25in X 4.75in X .25in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| 4in X 4.5in X .25in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| 6.5in X 7.25in X .375in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| 60mm X 76mm X 8mm / Thin Section Bearing / Radial Contact Type-c / Reali-slim Metric Series / 8mm Series | |
| 6in X 6.5000in X .2500in / Thin Section Bearing / Radial Contact Type X / Open Reali-slim / 1/8"" Balls | |
| 8.5in X 9.25in X .375in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| Angular Contact Type A | |
| Angular Contact Type-A | |
| Deep groove ball bearing. Thin | |
| EZO Brand / 10mm X 15mm X 3mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| EZO Brand / 10mm X 15mm X 3mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields | |
| EZO Brand / 12mm X 18mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| EZO Brand / 12mm X 18mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields | |
| EZO Brand / 15mm X 21mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| EZO Brand / 15mm X 21mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields | |
| EZO Brand / 17mm X 23mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| EZO Brand / 17mm X 23mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields | |
| EZO Brand / 20mm X 27mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| EZO Brand / 20mm X 27mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Metal Shields | |
| EZO Brand / 25mm X 32mm X 4mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| EZO Brand / 35mm X 44mm X 5mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| EZO Brand / 40mm X 50mm X 6mm / Single Row Radial / Deep Groove Ball Ball Bearing / Two Contact Rubber Seals | |
| Four Point Contact Type-X | |
| INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csea / Brass Cage | |
| INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Cseaa / #name? | |
| INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Cseb / Brass Cage | |
| INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csed / Brass Cage | |
| INA Brand / Angular Contact Ball Bearing / Thin Section Bearing Csef / Brass Cage | |
| INA Brand / Four-point Contact Bearing / Four Point Contact Bearing. Th | |
| KAYDON Brand / 1.5in X 1.875in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| KAYDON Brand / 1in X 1.375in X .188in / Thin Section Bearing / Radial Contact Type-c / Sealed Reali-slim / Also Avail. In Stainless Steel | |
| Radial Contact Type C | |
| Radial Contact Type X | |
| Radial Contact Type-C |
| Next >> |