Juno Lighting Group Low Voltage Lighting Transformer ETB15-BL

Description
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 150 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH 5 FT REMOTE MOUNT
Datasheet
Description
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 150 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH 5 FT REMOTE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - ETB15-BL - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Lighting Transformer
ETB15-BL
Low Voltage Lighting Transformer ETB15-BL
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 150 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH 5 FT REMOTE MOUNT
  • ELECTRONIC TYPE
  • 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 50 TO 150 VA POWER RATING
  • BLACK ENCLOSURE FINISH
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • ALFA[T], JUNO[R] BRAND
  • WITH 5 FT REMOTE MOUNT
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number ETB15-BL
Product Name Low Voltage Lighting Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH118-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
HP2 Series Hexa-Path Magnetics - HPH2-0066 HPH2-0066LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details