5 3/8 INCH W X 5 1/8 INCH D X 11 3/8 INCH H SIZE
BLACK COLOR
TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
600 W POWER RATING
TRAC 12[T], JUNO[R] BRAND
APPROVAL UL, CUL
NUMBER OF CIRCUIT 2
WITH REMOTE MOUNT, 6 FT CORD AND PLUG
Juno Lighting Group
Done
Datasheet
Description
5 3/8 INCH W X 5 1/8 INCH D X 11 3/8 INCH H SIZE
BLACK COLOR
TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
600 W POWER RATING
TRAC 12[T], JUNO[R] BRAND
APPROVAL UL, CUL
NUMBER OF CIRCUIT 2
WITH REMOTE MOUNT, 6 FT CORD AND PLUG
5 3/8 INCH W X 5 1/8 INCH D X 11 3/8 INCH H SIZE
BLACK COLOR
TRAC 12[T] LOW VOLTAGE LUMINAIRE USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
600 W POWER RATING
TRAC 12[T], JUNO[R] BRAND
APPROVAL UL, CUL
NUMBER OF CIRCUIT 2
WITH REMOTE MOUNT, 6 FT CORD AND PLUG