Juno Lighting Group Low Voltage Lighting Transformer ETB10S

Description
ELECTRONIC TYPE 9 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL SIDE MOUNTING 50 TO 100 VA POWER RATING NATURAL ALUMINUM ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT ETB MODEL
Datasheet
Description
ELECTRONIC TYPE 9 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL SIDE MOUNTING 50 TO 100 VA POWER RATING NATURAL ALUMINUM ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT ETB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - ETB10S - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Lighting Transformer
ETB10S
Low Voltage Lighting Transformer ETB10S
ELECTRONIC TYPE 9 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL SIDE MOUNTING 50 TO 100 VA POWER RATING NATURAL ALUMINUM ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT ETB MODEL
  • ELECTRONIC TYPE
  • 9 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • SIDE MOUNTING
  • 50 TO 100 VA POWER RATING
  • NATURAL ALUMINUM ENCLOSURE FINISH
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT
  • ETB MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number ETB10S
Product Name Low Voltage Lighting Transformer
Mounting SIDE
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
High Power PoE Plus Signal Path Magnetics - HPX2126L HPX2126LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-255X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers