4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE
WHITE COLOR
TL43 MONOPOINT AND ON/OFF SWITCH USED ON
12 V VOLTAGE RATING
60 W POWER RATING
TRAC 12[TM] BRAND
APPROVAL UL, CSA
INCLUDES (3) 6 FT WIRE CORD AND PLUG, 4-1/2 INCH OUTPUT LEAD WITH MATING CONNECTOR
MOUNTING SURFACE
TL544N MODEL
Juno Lighting Group
Done
Datasheet
Description
4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE
WHITE COLOR
TL43 MONOPOINT AND ON/OFF SWITCH USED ON
12 V VOLTAGE RATING
60 W POWER RATING
TRAC 12[TM] BRAND
APPROVAL UL, CSA
INCLUDES (3) 6 FT WIRE CORD AND PLUG, 4-1/2 INCH OUTPUT LEAD WITH MATING CONNECTOR
MOUNTING SURFACE
TL544N MODEL
4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE
WHITE COLOR
TL43 MONOPOINT AND ON/OFF SWITCH USED ON
12 V VOLTAGE RATING
60 W POWER RATING
TRAC 12[TM] BRAND
APPROVAL UL, CSA
INCLUDES (3) 6 FT WIRE CORD AND PLUG, 4-1/2 INCH OUTPUT LEAD WITH MATING CONNECTOR
MOUNTING SURFACE
TL544N MODEL
4-7/8 INCH L X 2 INCH W X 1-3/8 INCH H SIZE
WHITE COLOR
TL43 MONOPOINT AND ON/OFF SWITCH USED ON
12 V VOLTAGE RATING
60 W POWER RATING
TRAC 12[TM] BRAND
APPROVAL UL, CSA
INCLUDES (3) 6 FT WIRE CORD AND PLUG, 4-1/2 INCH OUTPUT LEAD WITH MATING CONNECTOR