Juno Lighting GroupLow Voltage Lighting TransformerETB15S
Description
ELECTRONIC TYPE
16 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
SIDE MOUNTING
50 TO 150 VA POWER RATING
NATURAL ALUMINUM ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT
ETB MODEL
Juno Lighting Group
Done
Datasheet
Description
ELECTRONIC TYPE
16 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
SIDE MOUNTING
50 TO 150 VA POWER RATING
NATURAL ALUMINUM ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT
ETB MODEL
ELECTRONIC TYPE
16 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
SIDE MOUNTING
50 TO 150 VA POWER RATING
NATURAL ALUMINUM ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT
ETB MODEL
ELECTRONIC TYPE
16 INCH L X 3-3/8 INCH W X 2-1/4 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
SIDE MOUNTING
50 TO 150 VA POWER RATING
NATURAL ALUMINUM ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
INCLUDES PUSHBUTTON ON AND OFF SWITCH, 1/2 INCH KNOCKOUTS, AUTOMATIC RESETTING SHORT CIRCUIT PROTECTION AND 5 FT REMOTE MOUNT