Juno Lighting Group Low Voltage Lighting Transformer ETB10-WH

Description
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 100 VA POWER RATING WHITE ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH 5 FT REMOTE MOUNT
Datasheet
Description
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 100 VA POWER RATING WHITE ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH 5 FT REMOTE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - ETB10-WH - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Lighting Transformer
ETB10-WH
Low Voltage Lighting Transformer ETB10-WH
ELECTRONIC TYPE 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 50 TO 100 VA POWER RATING WHITE ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH 5 FT REMOTE MOUNT
  • ELECTRONIC TYPE
  • 7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE
  • ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 50 TO 100 VA POWER RATING
  • WHITE ENCLOSURE FINISH
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • ALFA[T], JUNO[R] BRAND
  • WITH 5 FT REMOTE MOUNT
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number ETB10-WH
Product Name Low Voltage Lighting Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details