Juno Lighting Group Lighting Track Transformer T538-SL

Description
HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/4 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA, FCC WITH ON/OFF SWITCH
Datasheet
Description
HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/4 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA, FCC WITH ON/OFF SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - T538-SL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Track Transformer
T538-SL
Lighting Track Transformer T538-SL
HIGH IMPACT POLYCARBONATE MATERIAL 5 1/8 INCH L X 1 3/4 INCH H SIZE SILVER COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA, FCC WITH ON/OFF SWITCH
  • HIGH IMPACT POLYCARBONATE MATERIAL
  • 5 1/8 INCH L X 1 3/4 INCH H SIZE
  • SILVER COLOR
  • TRAC-MASTER[R]/TRAC-LITES[T] 120 V TRACK USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 75 W POWER RATING
  • TRAC-MASTER[R] BRAND
  • APPROVAL UL, CSA, FCC
  • WITH ON/OFF SWITCH
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number T538-SL
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CST7030 Series SMT Current Sense Transformers - CST7030-150L CST7030-150LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F36-170-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers