Juno Lighting GroupLow Voltage Lighting TransformerETB15L-WH
Description
ELECTRONIC TYPE
7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
50 TO 150 VA POWER RATING
WHITE ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH CORD AND PLUG, INLINE MOUNT
Juno Lighting Group
Done
Datasheet
Description
ELECTRONIC TYPE
7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
50 TO 150 VA POWER RATING
WHITE ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH CORD AND PLUG, INLINE MOUNT
ELECTRONIC TYPE
7 INCH L X 2 1/2 INCH W X 1 5/8 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
50 TO 150 VA POWER RATING
WHITE ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH CORD AND PLUG, INLINE MOUNT