HIGH IMPACT POLYCARBONATE MATERIAL
5-1/8 INCH L X 1-3/4 INCH H SIZE
WHITE COLOR
120 V TRACK USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
75 W POWER RATING
TRAC-MASTER[R] BRAND
APPROVAL UL, CSA
INCLUDES ON/OFF SWITCH
T538 MODEL
Juno Lighting Group
Done
Datasheet
Description
HIGH IMPACT POLYCARBONATE MATERIAL
5-1/8 INCH L X 1-3/4 INCH H SIZE
WHITE COLOR
120 V TRACK USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
75 W POWER RATING
TRAC-MASTER[R] BRAND
APPROVAL UL, CSA
INCLUDES ON/OFF SWITCH
T538 MODEL
HIGH IMPACT POLYCARBONATE MATERIAL
5-1/8 INCH L X 1-3/4 INCH H SIZE
WHITE COLOR
120 V TRACK USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
75 W POWER RATING
TRAC-MASTER[R] BRAND
APPROVAL UL, CSA
INCLUDES ON/OFF SWITCH
T538 MODEL