Juno Lighting Group Low Voltage Lighting Transformer ETB6L-BL

Description
ELECTRONIC TYPE 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT
Datasheet
Description
ELECTRONIC TYPE 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - ETB6L-BL - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Lighting Transformer
ETB6L-BL
Low Voltage Lighting Transformer ETB6L-BL
ELECTRONIC TYPE 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE POLYCARBONATE ENCLOSURE MATERIAL UL, CSA APPROVAL 20 TO 60 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE ALFA[T], JUNO[R] BRAND WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT
  • ELECTRONIC TYPE
  • 6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE
  • POLYCARBONATE ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 20 TO 60 VA POWER RATING
  • BLACK ENCLOSURE FINISH
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • ALFA[T], JUNO[R] BRAND
  • WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number ETB6L-BL
Product Name Low Voltage Lighting Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
CST2010 Series SMT Current Sense Transformers - CST2010-030L CST2010-030LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Chassis Mount Quick Pack™ Power Transformers - FD8-56 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 100 VA
View Details
4 suppliers