Juno Lighting GroupLow Voltage Lighting TransformerETB6L-WH
Description
ELECTRONIC TYPE
6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE
POLYCARBONATE ENCLOSURE MATERIAL
UL, CSA APPROVAL
20 TO 60 VA POWER RATING
WHITE ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT
Juno Lighting Group
Done
Datasheet
Description
ELECTRONIC TYPE
6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE
POLYCARBONATE ENCLOSURE MATERIAL
UL, CSA APPROVAL
20 TO 60 VA POWER RATING
WHITE ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT
ELECTRONIC TYPE
6 5/8 INCH L X 1 3/8 INCH W X 1 INCH H SIZE
POLYCARBONATE ENCLOSURE MATERIAL
UL, CSA APPROVAL
20 TO 60 VA POWER RATING
WHITE ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH CORD AND PLUG, INLINE/5 FT REMOTE MOUNT