HIGH IMPACT POLYCARBONATE MATERIAL
5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE
SILVER COLOR
TRAC-MASTER[R]/TRAC-
LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
75 W POWER RATING
TRAC-MASTER[R] BRAND
APPROVAL UL, CSA
WITH QUICK JACK ADAPTER
Juno Lighting Group
Done
Datasheet
Description
HIGH IMPACT POLYCARBONATE MATERIAL
5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE
SILVER COLOR
TRAC-MASTER[R]/TRAC-
LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
75 W POWER RATING
TRAC-MASTER[R] BRAND
APPROVAL UL, CSA
WITH QUICK JACK ADAPTER
HIGH IMPACT POLYCARBONATE MATERIAL
5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE
SILVER COLOR
TRAC-MASTER[R]/TRAC-
LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
75 W POWER RATING
TRAC-MASTER[R] BRAND
APPROVAL UL, CSA
WITH QUICK JACK ADAPTER
HIGH IMPACT POLYCARBONATE MATERIAL
5 1/8 INCH L X 1 3/8 W X 2 1/8 INCH H SIZE
SILVER COLOR
TRAC-MASTER[R]/TRAC-LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON