Juno Lighting Group Lighting Track Transformer T537-QJ-BL

Description
HIGH IMPACT POLYCARBONATE MATERIAL 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE BLACK COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA WITH QUICK JACK ADAPTER
Datasheet
Description
HIGH IMPACT POLYCARBONATE MATERIAL 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE BLACK COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA WITH QUICK JACK ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - T537-QJ-BL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Track Transformer
T537-QJ-BL
Lighting Track Transformer T537-QJ-BL
HIGH IMPACT POLYCARBONATE MATERIAL 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE BLACK COLOR TRAC-MASTER[R]/TRAC- LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA WITH QUICK JACK ADAPTER
  • HIGH IMPACT POLYCARBONATE MATERIAL
  • 5 7/8 INCH L X 1 1/8 INCH W X 1 3/4 INCH H SIZE
  • BLACK COLOR
  • TRAC-MASTER[R]/TRAC-LITES[T] 120 V TRACK, QUICK JACK FIXTURE/PENDANT USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 75 W POWER RATING
  • TRAC-MASTER[R] BRAND
  • APPROVAL UL, CSA
  • WITH QUICK JACK ADAPTER
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number T537-QJ-BL
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP3 Series Hexa-Path Magnetics - HP3-0084 HP3-0084LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Power Transformers - F20-1000 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers