Juno Lighting GroupLow Voltage Lighting TransformerTF6150E-SL
Description
ELECTRONIC TYPE
12 INCH DIA X 3 INCH H SIZE
UL, CSA APPROVAL
LOW VOLTAGE TRACK SYSTEM APPLICATION
SURFACE MOUNTING
150 VA POWER RATING
SILVER ENCLOSURE FINISH
120 VAC PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
FLEX 12[TM] BRAND
TF MODEL
Juno Lighting Group
Done
Datasheet
Description
ELECTRONIC TYPE
12 INCH DIA X 3 INCH H SIZE
UL, CSA APPROVAL
LOW VOLTAGE TRACK SYSTEM APPLICATION
SURFACE MOUNTING
150 VA POWER RATING
SILVER ENCLOSURE FINISH
120 VAC PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
FLEX 12[TM] BRAND
TF MODEL
ELECTRONIC TYPE
12 INCH DIA X 3 INCH H SIZE
UL, CSA APPROVAL
LOW VOLTAGE TRACK SYSTEM APPLICATION
SURFACE MOUNTING
150 VA POWER RATING
SILVER ENCLOSURE FINISH
120 VAC PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
FLEX 12[TM] BRAND
TF MODEL