Juno Lighting Group Lighting Track Transformer TL548WH

Description
3-1/8 INCH L X 1-1/2 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548 MODEL
Datasheet
Description
3-1/8 INCH L X 1-1/2 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - TL548WH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Track Transformer
TL548WH
Lighting Track Transformer TL548WH
3-1/8 INCH L X 1-1/2 INCH H SIZE WHITE COLOR 12 V VOLTAGE RATING 60 W POWER RATING TRAC 12[TM] BRAND APPROVAL UL, CSA INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH TL548 MODEL
  • 3-1/8 INCH L X 1-1/2 INCH H SIZE
  • WHITE COLOR
  • 12 V VOLTAGE RATING
  • 60 W POWER RATING
  • TRAC 12[TM] BRAND
  • APPROVAL UL, CSA
  • INCLUDES 10 FT 2-WIRE CORD AND ON-OFF LINE CORD SWITCH
  • TL548 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number TL548WH
Product Name Lighting Track Transformer
Input Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
High Power Transformers for Power over Ethernet - MA5509-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Single Secondary Chassis Mount Power Transformers - F-55X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers