3-5/8 INCH W X 3-7/8 INCH D X 10-1/2 INCH H SIZE
BLACK COLOR
LOW VOLTAGE LUMINAIRE USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
FLEX 12[TM] BRAND
APPROVAL UL, CUL
NUMBER OF CIRCUITS 1
INCLUDES 6 FT CORD AND PLUG
TF MODEL
Juno Lighting Group
Done
Datasheet
Description
3-5/8 INCH W X 3-7/8 INCH D X 10-1/2 INCH H SIZE
BLACK COLOR
LOW VOLTAGE LUMINAIRE USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
FLEX 12[TM] BRAND
APPROVAL UL, CUL
NUMBER OF CIRCUITS 1
INCLUDES 6 FT CORD AND PLUG
TF MODEL
3-5/8 INCH W X 3-7/8 INCH D X 10-1/2 INCH H SIZE
BLACK COLOR
LOW VOLTAGE LUMINAIRE USED ON
120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
150 W POWER RATING
FLEX 12[TM] BRAND
APPROVAL UL, CUL
NUMBER OF CIRCUITS 1
INCLUDES 6 FT CORD AND PLUG
TF MODEL