Juno Lighting GroupLow Voltage Lighting TransformerETB20S
Description
ELECTRONIC TYPE
16 INCH L X 3 3/8 INCH W X 2 1/4 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
200 VA POWER RATING
NATURAL ALUMINUM ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH 5 FT REMOTE MOUNT
Juno Lighting Group
Done
Datasheet
Description
ELECTRONIC TYPE
16 INCH L X 3 3/8 INCH W X 2 1/4 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
200 VA POWER RATING
NATURAL ALUMINUM ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH 5 FT REMOTE MOUNT
ELECTRONIC TYPE
16 INCH L X 3 3/8 INCH W X 2 1/4 INCH H SIZE
ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
200 VA POWER RATING
NATURAL ALUMINUM ENCLOSURE FINISH
120 V PRIMARY VOLTAGE
12 V SECONDARY VOLTAGE
ALFA[T], JUNO[R] BRAND
WITH 5 FT REMOTE MOUNT