Juno Lighting Group Low Voltage Lighting Transformer TJ50

Description
MAGNETIC TYPE 12-1/4 INCH L X 4-7/8 INCH W X 4-7/8 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 480 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE 2 OUTPUT(S) DANALITE[TM] BRAND TJ MODEL
Datasheet
Description
MAGNETIC TYPE 12-1/4 INCH L X 4-7/8 INCH W X 4-7/8 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 480 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE 2 OUTPUT(S) DANALITE[TM] BRAND TJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Lighting Transformer - TJ50 - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Lighting Transformer
TJ50
Low Voltage Lighting Transformer TJ50
MAGNETIC TYPE 12-1/4 INCH L X 4-7/8 INCH W X 4-7/8 INCH H SIZE STEEL ENCLOSURE MATERIAL UL, CSA APPROVAL REMOTE MOUNTING 480 VA POWER RATING BLACK ENCLOSURE FINISH 120 V PRIMARY VOLTAGE 12 V SECONDARY VOLTAGE 2 OUTPUT(S) DANALITE[TM] BRAND TJ MODEL
  • MAGNETIC TYPE
  • 12-1/4 INCH L X 4-7/8 INCH W X 4-7/8 INCH H SIZE
  • STEEL ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • REMOTE MOUNTING
  • 480 VA POWER RATING
  • BLACK ENCLOSURE FINISH
  • 120 V PRIMARY VOLTAGE
  • 12 V SECONDARY VOLTAGE
  • 2 OUTPUT(S)
  • DANALITE[TM] BRAND
  • TJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number TJ50
Product Name Low Voltage Lighting Transformer
Mounting REMOTE
Unlock Full Specs
to access all available technical data

Similar Products

HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104AR HTX8045C-104ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Control Circuit Transformer - 1497A-A6-M7-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 250 VA
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F16-2250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers