Juno Lighting Group Lighting Track Transformer T537-WH

Description
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE WHITE COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA INCLUDES ON/OFF SWITCH T537 MODEL
Datasheet
Description
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE WHITE COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA INCLUDES ON/OFF SWITCH T537 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Track Transformer - T537-WH - Juno Lighting Group
Des Plaines, IL, USA
Lighting Track Transformer
T537-WH
Lighting Track Transformer T537-WH
HIGH IMPACT POLYCARBONATE MATERIAL 5-7/8 INCH L X 1-3/8 INCH H SIZE WHITE COLOR 120 V TRACK USED ON 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING 75 W POWER RATING TRAC-MASTER[R] BRAND APPROVAL UL, CSA INCLUDES ON/OFF SWITCH T537 MODEL
  • HIGH IMPACT POLYCARBONATE MATERIAL
  • 5-7/8 INCH L X 1-3/8 INCH H SIZE
  • WHITE COLOR
  • 120 V TRACK USED ON
  • 120 V PRIMARY/12 V SECONDARY VOLTAGE RATING
  • 75 W POWER RATING
  • TRAC-MASTER[R] BRAND
  • APPROVAL UL, CSA
  • INCLUDES ON/OFF SWITCH
  • T537 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Power Transformers
Product Number T537-WH
Product Name Lighting Track Transformer
Input Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-334 LPD5030-334MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details