RCD Components, Inc. Through Hole Resistors CF25-121-JTW

Description
RES CARB FILM
Request a Quote Datasheet
Description
RES CARB FILM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-CF25-121-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-CF25-121-JTWTR-ND
Through Hole Resistors 4855-CF25-121-JTWTR-ND
RES CARB FILM

RES CARB FILM

Buy Now Datasheet
Resistor;Carbon Film;Res 120 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70183326 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 120 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70183326
Resistor;Carbon Film;Res 120 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70183326
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms

RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercial applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered.

  • Standard Tolerance: ±5% Up to 10M (±2% Available)
  • Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-CF25-121-JTWTR-ND 70183326
Product Name Through Hole Resistors Resistor;Carbon Film;Res 120 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction CarbonFilm CarbonFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details