RES THIN FILM .25W 1.33K 0.1%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4855-BLU1206-1331-BT25WTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Tolerance | 0.1000 +/- % |