RCD Components, Inc. Fusible Film Resistor BW Series

Description
GENERAL FUSIBLE Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements. Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24K Ω, 1% to 5%, leaded & surface mount Low cost, quick delivery (available on SWIFT™ program) Flameproof (UL94V0), surface-mount versions available
Datasheet
Description
GENERAL FUSIBLE Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements. Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24K Ω, 1% to 5%, leaded & surface mount Low cost, quick delivery (available on SWIFT™ program) Flameproof (UL94V0), surface-mount versions available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fusible Film Resistor - BW Series - RCD Components, Inc.
Manchester, NH, USA
Fusible Film Resistor
BW Series
Fusible Film Resistor BW Series
GENERAL FUSIBLE Low Cost Circuit Protection! RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements. Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24K Ω, 1% to 5%, leaded & surface mount Low cost, quick delivery (available on SWIFT™ program) Flameproof (UL94V0), surface-mount versions available

GENERAL FUSIBLE

Low Cost Circuit Protection!

RCD pioneered fusible film resistors in the early 1970’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions, but open quickly under fault conditions. Series BW meets the requirements of EIA RS-325 and can be useful in eliminating circuit board damage and fire hazards. Standard fusing characteristics can be altered to customer requirements.

  • Industry’s widest selection of fusible film resistors - 1/8W to 3W, .1 Ω to 24K Ω, 1% to 5%, leaded & surface mount
  • Low cost, quick delivery (available on SWIFT™ program)
  • Flameproof (UL94V0), surface-mount versions available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number BW Series
Product Name Fusible Film Resistor
Configuration Single Resistor
Category / Application Fusible Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD) (optional feature); Axial Leads
Resistance Range 0.1000 to 24000 ohms
Tolerance 1 to 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details