RCD Components, Inc. High Surge Carbon Composition Resistor CC Series

Description
HIGH SURGE APPLIICATION Benefits: High surge/high pulse capability Low inductance/high frequency performance Rugged hot molded construction 1/8W and 2W sizes in development Surface mount styles in development Carbon composition resistors are considered as perhaps the most reliable of all electronic components. There are no windings or film, resulting in a truly non-inductive resistor with excellent pulse-withstanding capability. Hi-Rel Group A Screening per Mil-R-39008 is available (specify option 37). Note: composition construction isn’t as stable as other types especially in humid conditions, and therefore isn’t suitable for precision applications. Refer to RCD’s PR Series for improved environmental performance. Alcohol is recommended instead of aqueous rinsing. Use stress relief when forming leads.
Datasheet
Description
HIGH SURGE APPLIICATION Benefits: High surge/high pulse capability Low inductance/high frequency performance Rugged hot molded construction 1/8W and 2W sizes in development Surface mount styles in development Carbon composition resistors are considered as perhaps the most reliable of all electronic components. There are no windings or film, resulting in a truly non-inductive resistor with excellent pulse-withstanding capability. Hi-Rel Group A Screening per Mil-R-39008 is available (specify option 37). Note: composition construction isn’t as stable as other types especially in humid conditions, and therefore isn’t suitable for precision applications. Refer to RCD’s PR Series for improved environmental performance. Alcohol is recommended instead of aqueous rinsing. Use stress relief when forming leads.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surge Carbon Composition Resistor - CC Series - RCD Components, Inc.
Manchester, NH, USA
High Surge Carbon Composition Resistor
CC Series
High Surge Carbon Composition Resistor CC Series
HIGH SURGE APPLIICATION Benefits: High surge/high pulse capability Low inductance/high frequency performance Rugged hot molded construction 1/8W and 2W sizes in development Surface mount styles in development Carbon composition resistors are considered as perhaps the most reliable of all electronic components. There are no windings or film, resulting in a truly non-inductive resistor with excellent pulse-withstanding capability. Hi-Rel Group A Screening per Mil-R-39008 is available (specify option 37). Note: composition construction isn’t as stable as other types especially in humid conditions, and therefore isn’t suitable for precision applications. Refer to RCD’s PR Series for improved environmental performance. Alcohol is recommended instead of aqueous rinsing. Use stress relief when forming leads.

HIGH SURGE APPLIICATION

Benefits:

  • High surge/high pulse capability
  • Low inductance/high frequency performance
  • Rugged hot molded construction
  • 1/8W and 2W sizes in development
  • Surface mount styles in development

Carbon composition resistors are considered as perhaps the most reliable of all electronic components. There are no windings or film, resulting in a truly non-inductive resistor with excellent pulse-withstanding capability. Hi-Rel Group A Screening per Mil-R-39008 is available (specify option 37).

Note: composition construction isn’t as stable as other types especially in humid conditions, and therefore isn’t suitable for precision applications. Refer to RCD’s PR Series for improved environmental performance. Alcohol is recommended instead of aqueous rinsing. Use stress relief when forming leads.

Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number CC Series
Product Name High Surge Carbon Composition Resistor
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Carbon Composition
Mounting / Packaging Axial Leads
Resistance Range 1 to 2.20E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details