RCD Components, Inc. Resistor, Precision, 1Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) BLU1206-1001-TT10W

Description
RESISTOR, PRECISION, 1KOHM, 250mW, 0.01%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RESISTOR, PRECISION, 1KOHM, 250mW, 0.01%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Precision, 1Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) - 46M2783 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Precision, 1Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines)
46M2783
Resistor, Precision, 1Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) 46M2783
RESISTOR, PRECISION, 1KOHM, 250mW, 0.01%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, PRECISION, 1KOHM, 250mW, 0.01%, FULL REEL; Resistance:1kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M2783
Product Name Resistor, Precision, 1Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details