RCD Components, Inc. Resistor;Carbon Film;Res 18 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial CF25-180-JTW

Description
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms
Description
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms

Suppliers

Company
Product
Description
Supplier Links
Resistor;Carbon Film;Res 18 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70183311 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 18 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70183311
Resistor;Carbon Film;Res 18 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70183311
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms

RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercial applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered.

  • Standard Tolerance: ±5% Up to 10M (±2% Available)
  • Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70183311
Product Name Resistor;Carbon Film;Res 18 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Category / Application General Use
Technology / Construction CarbonFilm
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details