RCD Components, Inc. Carbon Resistor, 100 Ohm, 250Mw, 10%; Resistance Rcd (Resistors Coils Delaylines) CC1/4-101-KBQ

Description
CARBON RESISTOR, 100 OHM, 250mW, 10%; Resistance:100ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: No
Description
CARBON RESISTOR, 100 OHM, 250mW, 10%; Resistance:100ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Carbon Resistor, 100 Ohm, 250Mw, 10%; Resistance Rcd (Resistors Coils Delaylines) - 95M8500 - Newark, An Avnet Company
Chicago, IL, United States
Carbon Resistor, 100 Ohm, 250Mw, 10%; Resistance Rcd (Resistors Coils Delaylines)
95M8500
Carbon Resistor, 100 Ohm, 250Mw, 10%; Resistance Rcd (Resistors Coils Delaylines) 95M8500
CARBON RESISTOR, 100 OHM, 250mW, 10%; Resistance:100ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: No

CARBON RESISTOR, 100 OHM, 250mW, 10%; Resistance:100ohm; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Carbon Composition RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95M8500
Product Name Carbon Resistor, 100 Ohm, 250Mw, 10%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details