RCD Components, Inc. Resistor;Carbon Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial CF25-181-JTW

Description
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms
Description
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms

Suppliers

Company
Product
Description
Supplier Links
Resistor;Carbon Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70183328 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70183328
Resistor;Carbon Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70183328
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms

RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercial applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered.

  • Standard Tolerance: ±5% Up to 10M (±2% Available)
  • Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms
Supplier's Site
Resistor,carbon Film,180Ohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines) - 63H6294 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,carbon Film,180Ohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines)
63H6294
Resistor,carbon Film,180Ohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines) 63H6294
Resistor,Carbon Film,180Ohms,250WV,5 +/-% Tol

Resistor,Carbon Film,180Ohms,250WV,5+/-% Tol

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 70183328 63H6294
Product Name Resistor;Carbon Film;Res 180 Ohms;Pwr-Rtg 0.25 W;Tol 5%;Axial Resistor,carbon Film,180Ohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines)
Category / Application General Use
Technology / Construction CarbonFilm CarbonFilm; Coiled Wire Resistor
Mounting / Packaging Axial Leads
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details