RCD Components, Inc. Resistor, Precision, 10Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) BLU1206-1002-TT10W

Description
RESISTOR, PRECISION, 10KOHM, 250mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes
Description
RESISTOR, PRECISION, 10KOHM, 250mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Precision, 10Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) - 46M2784 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Precision, 10Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines)
46M2784
Resistor, Precision, 10Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) 46M2784
RESISTOR, PRECISION, 10KOHM, 250mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, PRECISION, 10KOHM, 250mW, 0.01%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines) - 62K3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines)
62K3381
Res, Thin Film, 10K, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines) 62K3381
RES, THIN FILM, 10K, 0.01%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 0.01%;SMT;1206;Precision - 70183939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 0.01%;SMT;1206;Precision
70183939
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 0.01%;SMT;1206;Precision 70183939
Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 0.01%;SMT;1206;Preci sion

Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 0.01%;SMT;1206;Precision

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 46M2784 62K3381 70183939
Product Name Resistor, Precision, 10Kohm, 250Mw, 0.01%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) Res, Thin Film, 10K, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines) Resistor;Thin Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 0.01%;SMT;1206;Precision
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor General Use; Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip) Coiled Wire Resistor; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details