RCD Components, Inc. Ultra Precision Surface Mount Chip Resistors BLU Series

Description
‘Blu-Chip’ performance at an economical price! RCD’s expertise in the field of ultra-precision resistors since 1973, combined with the latest in automated chip resistor production equipment, enables precision chip resistors at prices comparable to lower grade devices. The BLU-chip design features excellent stabil - ity levels. Intermediate and extended-range values are available on custom basis. Popular values are available from stock. Industry’s widest range of precision chip resistors! Tolerance to ±0.01%, TCR to 5 ppm/°C CUSTOM OPTIONS Option P: Pulse resistant design Option ER: Burn-In for Hi-Rel applications Option V: +200° operating temperature Option A: Marking of resis. code in 3 or 4 digits (not available on BLU0201 or BLU0402) Matched sets and TC’s to 2ppm available (limited range)
Datasheet
Description
‘Blu-Chip’ performance at an economical price! RCD’s expertise in the field of ultra-precision resistors since 1973, combined with the latest in automated chip resistor production equipment, enables precision chip resistors at prices comparable to lower grade devices. The BLU-chip design features excellent stabil - ity levels. Intermediate and extended-range values are available on custom basis. Popular values are available from stock. Industry’s widest range of precision chip resistors! Tolerance to ±0.01%, TCR to 5 ppm/°C CUSTOM OPTIONS Option P: Pulse resistant design Option ER: Burn-In for Hi-Rel applications Option V: +200° operating temperature Option A: Marking of resis. code in 3 or 4 digits (not available on BLU0201 or BLU0402) Matched sets and TC’s to 2ppm available (limited range)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Precision Surface Mount Chip Resistors - BLU Series - RCD Components, Inc.
Manchester, NH, USA
Ultra Precision Surface Mount Chip Resistors
BLU Series
Ultra Precision Surface Mount Chip Resistors BLU Series
‘Blu-Chip’ performance at an economical price! RCD’s expertise in the field of ultra-precision resistors since 1973, combined with the latest in automated chip resistor production equipment, enables precision chip resistors at prices comparable to lower grade devices. The BLU-chip design features excellent stabil - ity levels. Intermediate and extended-range values are available on custom basis. Popular values are available from stock. Industry’s widest range of precision chip resistors! Tolerance to ±0.01%, TCR to 5 ppm/°C CUSTOM OPTIONS Option P: Pulse resistant design Option ER: Burn-In for Hi-Rel applications Option V: +200° operating temperature Option A: Marking of resis. code in 3 or 4 digits (not available on BLU0201 or BLU0402) Matched sets and TC’s to 2ppm available (limited range)

‘Blu-Chip’ performance at an economical price! RCD’s expertise in the field of ultra-precision resistors since 1973, combined with the latest in automated chip resistor production equipment, enables precision chip resistors at prices comparable to lower grade devices. The BLU-chip design features excellent stabil - ity levels. Intermediate and extended-range values are available on custom basis. Popular values are available from stock.

  • Industry’s widest range of precision chip resistors!
  • Tolerance to ±0.01%, TCR to 5 ppm/°C

CUSTOM OPTIONS

  • Option P: Pulse resistant design
  • Option ER: Burn-In for Hi-Rel applications
  • Option V: +200° operating temperature
  • Option A: Marking of resis. code in 3 or 4 digits (not available on BLU0201 or BLU0402)
  • Matched sets and TC’s to 2ppm available (limited range)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number BLU Series
Product Name Ultra Precision Surface Mount Chip Resistors
Configuration Single Resistor
Category / Application Precision Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 (optional feature); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 2010 (optional feature); 2512 (optional feature); 1210
Resistance Range 1 to 4.70E6 ohms
Tolerance 0.0100 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567771 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details