RCD Components, Inc. Res, Thin Film, 100R, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines) BLU1206-1000-TT10W

Description
RES, THIN FILM, 100R, 0.01%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Description
RES, THIN FILM, 100R, 0.01%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 100R, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines) - 71K0121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines)
71K0121
Res, Thin Film, 100R, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines) 71K0121
RES, THIN FILM, 100R, 0.01%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.01%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 100R, 0.01%, 0.25W, 1206, Reel; Resistance Rcd (Resistors Coils Delaylines) - 46M2781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100R, 0.01%, 0.25W, 1206, Reel; Resistance Rcd (Resistors Coils Delaylines)
46M2781
Res, Thin Film, 100R, 0.01%, 0.25W, 1206, Reel; Resistance Rcd (Resistors Coils Delaylines) 46M2781
RES, THIN FILM, 100R, 0.01%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 100R, 0.01%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 0.01%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 71K0121 46M2781
Product Name Res, Thin Film, 100R, 0.01%, 0.25W, 1206; Resistance Rcd (Resistors Coils Delaylines) Res, Thin Film, 100R, 0.01%, 0.25W, 1206, Reel; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip) Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details