RCD Components, Inc. Resistor,carbon Film,1.2Kohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines) CF25-122-JTW

Description
Resistor,Carbon Film,1.2KOhms,250WV, 5+/-% Tol
Description
Resistor,Carbon Film,1.2KOhms,250WV, 5+/-% Tol

Suppliers

Company
Product
Description
Supplier Links
Resistor,carbon Film,1.2Kohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines) - 63H6249 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,carbon Film,1.2Kohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines)
63H6249
Resistor,carbon Film,1.2Kohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines) 63H6249
Resistor,Carbon Film,1.2KOhms,250WV, 5+/-% Tol

Resistor,Carbon Film,1.2KOhms,250WV,5+/-% Tol

Supplier's Site
Resistor;Carbon Film;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial - 70183343 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Carbon Film;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
70183343
Resistor;Carbon Film;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial 70183343
RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercia l applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered. Standard Tolerance: ±5% Up to 10M (±2% Available) Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms

RCD's CF Series carbon films feature excellent long-term stability exceeding Mil-R-11, making it ideal general purpose resistor for many industrial/commercial applications. Melf (surface mount), high-pulse (to 12 kV), flameproof, vertical, cut and formed, hot solder dipped and Group A screening offered.

  • Standard Tolerance: ±5% Up to 10M (±2% Available)
  • Standard and Miniature Sizes Available from 0.1 Ohms to 22 Megohms
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 63H6249 70183343
Product Name Resistor,carbon Film,1.2Kohms,250Wv,5+/-% Tol Rcd (Resistors Coils Delaylines) Resistor;Carbon Film;Res 1.2 Kilohms;Pwr-Rtg 0.25 W;Tol 5%;Axial
Configuration Single Resistor
Technology / Construction CarbonFilm; Coiled Wire Resistor CarbonFilm
Category / Application General Use
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details