Vishay Intertechnology, Inc. Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H4370BMRE7

Description
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC65H4370BMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC65H4370BMRE7
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC65H4370BMRE7
Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC65H4370BMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC65H4370BMRE7TR-ND
Through Hole Resistors 541-RNC65H4370BMRE7TR-ND
437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

437 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC65H4370BMRE7 541-RNC65H4370BMRE7TR-ND
Product Name Res Metal Film 437 Ohm 0.1% 1/2W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details